EN
  • EN
  • DE

MAX5735AUTN+T

Part No MAX5735AUTN+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 32-CH Pipelined 16-bit 56-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Integral Nonlinearity (INL) 8 LSB
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.5 W
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 16
Number of Converters 32
Number of Pins 56
Output Type Voltage
Resolution 2 B
RoHS Compliant
Settling Time 20 µs
Supply Type Analog, Digital
Win Source Part Number 1075511-MAX5735AUTN+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5735AUTN+T CAD Model

Description

The MAX5735AUTN+T is a state-of-the-art digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog integration. This precision DAC is a 40-bit, multichannel device that offers high accuracy and stability, making it an ideal choice for advanced industrial, medical, and communication applications where precise analog control is paramount.

Key Features

  • Resolution: The MAX5735AUTN+T boasts a high resolution of 40 bits, providing exceptional fine-grain control over output signals.
  • Channels: It features multiple channels, which allows for simultaneous control of different analog outputs, saving space and reducing complexity in multi-channel applications.
  • Interface: The device supports a standard serial interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Accuracy: With its high precision internal reference, the MAX5735AUTN+T ensures accurate and stable performance over a wide range of temperatures and supply voltages.
  • Package: It comes in a compact TSSOP package, which is suitable for space-constrained applications.

Applications

The versatile nature of the MAX5735AUTN+T allows it to be used in a variety of complex applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Industrial process control
  • Precision medical devices
  • Telecommunications infrastructure

Performance and Reliability

Maxim Integrated's MAX5735AUTN+T is designed to meet the rigorous demands of high-performance systems. The device's robust design ensures reliable operation even in harsh environments. The DAC's low power consumption makes it suitable for energy-efficient designs, while its high-speed operation enables real-time control and fast system response times.

Ordering Information

The product is available in tape and reel form, denoted by the "+T" suffix, facilitating automated manufacturing processes. For detailed information on purchasing and pricing, or to request samples, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess