EN
  • EN
  • DE

CAT24WC64W-TE13

Part No CAT24WC64W-TE13
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
RoHS Compliant
Win Source Part Number 1051122-CAT24WC64W-TE13
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC64W-TE13 CAD Model

Description

ON Semiconductor CAT24WC64W-TE13 EEPROM

The CAT24WC64W-TE13 from ON Semiconductor is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for a wide range of applications. This EEPROM device features a 64-Kb (8,192 x 8) memory size and utilizes the standard I²C interface for simple integration into existing designs.

Designed with reliability in mind, the CAT24WC64W-TE13 provides data retention for over 100 years and supports a high endurance of one million write cycles per each memory cell. This ensures long-term data integrity and stability, making it an ideal choice for critical data storage requirements in industrial, automotive, and consumer electronics.

The device operates across a broad voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications. With a maximum clock frequency of 400 kHz (I²C Fast Mode), the CAT24WC64W-TE13 allows for quick data transfer, which is essential for applications requiring rapid access to stored information.

ON Semiconductor has designed the CAT24WC64W-TE13 with a 16-byte page write buffer, enabling efficient write operations by allowing multiple bytes to be programmed in a single write cycle. This feature significantly improves write performance for applications that need to update memory contents frequently.

The EEPROM comes in a compact 8-lead TSSOP package, which is suitable for space-constrained applications while still providing easy mounting and handling during the manufacturing process. The CAT24WC64W-TE13 also features a write protect pin, offering hardware protection for the entire memory array, preventing unintended writes that could compromise the stored data.

With its combination of high reliability, flexible operating voltage range, fast data transfer speeds, and convenient packaging, the CAT24WC64W-TE13 from ON Semiconductor is a top choice for designers looking for a non-volatile memory solution that delivers consistent performance and ease of use.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess