EN
  • EN
  • DE

ICE3B0365JG

Part No ICE3B0365JG
Manufacturer Infineon Technologies
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR SMPS OTP DSO16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 18V
Supply Voltage - Operating 10.3 V to 26 V
Duty Cycle 75%
Frequency - Switching 67kHz
Power (Watts) 22W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -25°C to 130°C (TJ)
Case / Package PG-DSO-12
Mounting Surface Mount
Win Source Part Number 068360-ICE3B0365JG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICE3B0365JG CAD Model

Description

The Infineon Technologies ICE3B0365JG is a surface mount integrated circuit designed for flyback topology power supply applications.

  • Power Rating: 22W
  • Output Isolation: Yes
  • Internal Switch(s): Yes
  • Fault Protection: Over Voltage, Over Temperature, Over Load, Open Loop, Current Limiting
  • Feature: Soft Start
  • Frequency Switching: 67kHz
  • Duty Cycle: 75%
  • Voltage Breakdown: 650V
  • Voltage Start Up: 18V
  • Temperature Range: -25°C to 130°C
  • Package: PG-DSO-12

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2266 $61.3300
115+ $1.0072 $115.8280
180+ $0.9748 $175.4640
245+ $0.9436 $231.1820
320+ $0.9125 $292.0000
425+ $0.8177 $347.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,456 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess