EN
  • EN
  • DE

VNDH5160AJTR-E

Part No VNDH5160AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Series *
Package Tape & Reel (TR)
Base Product Number VNDH5160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1103972-VNDH5160AJTR-E
Ultra Librarian 3D Model Ultra Librarian VNDH5160AJTR-E CAD Model

Description

Product Overview: VNDH5160AJTR-E from STMicroelectronics

The VNDH5160AJTR-E is a high-quality automotive-grade PowerSO-10 device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced product is part of ST's VIPower series and is specifically engineered to address the demanding requirements of automotive applications. It is a double channel high-side driver that is capable of driving a wide range of loads with high efficiency and reliability.

Key Features

  • Load Type: The device is capable of driving resistive, inductive, and capacitive loads, making it highly versatile for various automotive applications.
  • Operating Voltage: It operates over a wide voltage range from 5.5V to 36V, which is suitable for 12V automotive battery systems.
  • Output Current: Each channel can handle continuous load current up to 15A, supporting the operation of heavy loads like motors and other high-power devices.
  • Protection Features: Includes overcurrent, overtemperature, load dump voltage surge, and active clamp protection, ensuring the longevity and safety of the device and the system it controls.
  • Diagnostic Functions: Integrated diagnostics provide feedback on load status, open load in ON and OFF state, and thermal shutdown, which are critical for system monitoring and fault detection.

Applications

The VNDH5160AJTR-E is ideal for a wide range of automotive applications such as:

  • Lamp driving
  • Heating resistors
  • Brushed DC motor driving
  • Valves and solenoids control

Quality and Reliability

STMicroelectronics ensures that the VNDH5160AJTR-E meets the stringent quality and reliability standards required for automotive applications. The device is AEC-Q100 qualified, which is a critical standard for automotive electronic components, ensuring its performance under harsh automotive environments.

Package and Availability

The VNDH5160AJTR-E comes in a PowerSO-10 package, designed for efficient thermal dissipation and space-saving on the PCB. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

With its robust design, comprehensive feature set, and proven reliability, the VNDH5160AJTR-E from STMicroelectronics stands out as a top-tier component for automotive electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess