EN
  • EN
  • DE

FSCM0465RJ

Part No FSCM0465RJ
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Series FPS™
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12 V
Supply Voltage - Operating 8V ~ 20V
Duty Cycle 80%
Frequency - Switching 66kHz
Power (Watts) 55 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Supplier Device Package D²PAK-6
Mounting SMD (SMT)
Base Product Number FSCM0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1208980-FSCM0465RJ
Ultra Librarian 3D Model Ultra Librarian FSCM0465RJ CAD Model

Description

The FSCM0465RJ from ON Semiconductor is a highly integrated power switch designed for power supply applications requiring a low standby power consumption and high efficiency. This device is part of ON Semiconductor's Green Mode Fairchild Power Switch (FPS) product line, which is renowned for its excellent performance in switched mode power supplies (SMPS).

Key Features

  • High Efficiency: The FSCM0465RJ offers high efficiency over a wide load range, making it ideal for applications that demand energy saving and low power operation.
  • Low Standby Power: It is designed to consume minimal power in standby mode, which is critical for meeting energy-saving regulations and reducing overall power consumption.
  • Integrated PWM Controller: It features an integrated Pulse Width Modulation (PWM) controller for precise control over the power switching, ensuring stable operation and improved power efficiency.
  • Burst Mode Operation: The device can operate in burst mode to minimize power loss at light load conditions, further enhancing its efficiency credentials.
  • Overcurrent Protection: FSCM0465RJ includes built-in overcurrent protection to safeguard against excessive current that can damage the power switch and the system it is powering.
  • Auto-Restart Mode: In the event of a fault condition, the device enters auto-restart mode, which reduces power delivery to help prevent damage and allows the system to recover automatically.

Applications

The FSCM0465RJ is suitable for a broad array of power supply applications, including:

  • Adapters for mobile phones and personal information appliances
  • Standby and auxiliary power supplies
  • Open-frame SMPS

Technical Specifications

The device operates over a wide voltage range and has a high voltage startup capability. It is packaged in a TO-220F form factor, which provides a robust and heat-resistant housing suitable for various applications.

For detailed technical specifications, reference the FSCM0465RJ datasheet provided by ON Semiconductor, which includes information on electrical characteristics, pin configurations, and safety standards compliance.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess