EN
  • EN
  • DE

CXG1172UR-T9

Part No CXG1172UR-T9
Manufacturer Sony
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821328-CXG1172UR-T9
Ultra Librarian 3D Model Ultra Librarian CXG1172UR-T9 CAD Model

Description

The CXG1172UR-T9 is a RF switch IC manufactured by Sony. This IC is primarily designed for use in wireless communication devices, handling the routing of radio frequency signals. It provides high isolation and low insertion loss, making it suitable for use in cellular phones, WLAN devices, and other RF applications. It allows efficient signal routing with minimal signal degradation.

Applications

  • Cellular phones (e.g., smartphones)
  • Wireless LAN (WLAN) devices
  • Bluetooth devices
  • GPS receivers
  • RF front-end modules

Features

  • Low insertion loss: Minimizes signal attenuation.
  • High isolation: Prevents unwanted signal leakage.
  • Compact size: Suitable for miniaturized devices.
  • Surface Mount Technology (SMT) compatibility: Facilitates automated assembly.
  • Wide operating frequency range: Adaptable to various wireless standards.

Benefits

  • Improved signal quality: Reduces interference and signal degradation.
  • Enhanced communication range: Low insertion loss allows for stronger signal transmission and reception.
  • Smaller and more compact devices: Compact size allows for miniaturization of electronic devices.
  • Simplified manufacturing: SMT compatibility facilitates automated assembly.
  • Versatile application: Wide operating frequency range makes it suitable for various wireless standards.

Additional Details

The CXG1172UR-T9 RF switch typically operates over a broad frequency range, often covering multiple cellular and wireless communication bands. It may incorporate features such as integrated control logic and ESD protection to enhance reliability and performance. This switch is commonly used in RF front-end modules to switch between different antennas or frequency bands.

This component facilitates efficient and reliable routing of RF signals in wireless communication systems. Its low insertion loss and high isolation contribute to improved signal quality and communication range. The switch is essential for modern communication devices where switching between different frequencies or standards is required. The specific electrical specifications, such as insertion loss, isolation, and switching speed, can be found in the component datasheet. It typically handles transmit and receive path switching. Always refer to the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess