EN
  • EN
  • DE

CY95117MPMC-GS-109E1

Part No CY95117MPMC-GS-109E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU MM 52-LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95117
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347648-CY95117MPMC-GS-109E1
Ultra Librarian 3D Model Ultra Librarian CY95117MPMC-GS-109E1 CAD Model

Description

The CY95117MPMC-GS-109E1 is a microcontroller from Infineon Technologies, part of their F²MC-8FX family. These microcontrollers are known for their efficiency and versatility in embedded applications.

Applications:

  • Automotive Systems: Used in various automotive control applications, including body control modules, lighting control, and sensor interfaces.
  • Industrial Automation: Suitable for motor control, process control, and human-machine interfaces (HMIs).
  • Consumer Electronics: Can be found in home appliances, audio equipment, and other consumer devices requiring sophisticated control.
  • Medical Devices: Used in portable medical equipment, monitoring devices, and diagnostic tools where low power consumption and reliable performance are essential.

Features:

  • 8-Bit Architecture: Based on the F²MC-8FX CPU core, offering a balance of performance and low power consumption.
  • Flash Memory: Incorporates on-chip flash memory for program storage, allowing for easy reprogramming and updates.
  • RAM: Includes internal RAM for data storage during operation.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control, PWM generation, and event counting.
  • Communication Interfaces: Supports various communication interfaces, such as UART, SPI, and I²C, enabling connectivity with other devices.
  • ADC: Features an Analog-to-Digital Converter (ADC) for converting analog signals to digital data, useful for sensor inputs.
  • I/O Ports: Provides a number of general-purpose input/output (GPIO) ports for interfacing with external components.
  • Low-Power Modes: Offers multiple low-power modes to minimize energy consumption in battery-powered applications.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for a wide range of embedded control applications.
  • High Performance: The F²MC-8FX core delivers sufficient processing power for many real-time control tasks.
  • Flexible: Offers a wide range of peripherals and features, making it adaptable to different application requirements.
  • Easy to Program: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Reliable: Designed for reliable operation in harsh environments, withstanding a wide range of temperatures and voltages.

Additional Details:

The CY95117MPMC-GS-109E1 typically operates within a specific voltage range (e.g., 3V to 5.5V) and has a defined operating temperature range. The specific number of I/O pins, ADC channels, and timer channels varies depending on the specific package and configuration of the microcontroller. Detailed specifications can be found in the official Infineon datasheet for this part number.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess