EN
  • EN
  • DE

HYB18T512800CF-19H

Part No HYB18T512800CF-19H
Manufacturer Qimonda
Catalog DDR
Description DDR3-1066 64Mx8 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941718-HYB18T512800CF-19H
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T512800CF-19H CAD Model

Description

The HYB18T512800CF-19H is a 512Mb DDR2 SDRAM chip manufactured by Qimonda. This memory component is designed for high-speed and reliable performance in various computing applications.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices

Features

  • Capacity: 512Mb (32M x 16)
  • DDR2 Interface: Double Data Rate 2 Synchronous DRAM
  • Data Transfer Rate: Up to 667 Mbps
  • Operating Voltage: 1.8V
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • JEDEC Standard Compliant
  • Lead-Free Construction

Benefits

  • High Bandwidth: DDR2 technology provides increased bandwidth compared to DDR, enhancing overall system performance.
  • Low Power Consumption: Operates at 1.8V, reducing power consumption and minimizing heat generation.
  • Increased System Responsiveness: Fast data transfer rates ensure quick application loading and smoother multitasking.
  • Reliable Performance: Complies with JEDEC standards, ensuring compatibility and reliable operation in various conditions.
  • Compact Design: The FBGA package allows for efficient use of space on printed circuit boards.

Additional Details

The HYB18T512800CF-19H utilizes a 4n-prefetch architecture, which enables high-speed data access and improved memory throughput. It also incorporates on-die termination (ODT) to enhance signal integrity and reduce signal reflections, contributing to stable and reliable operation. This memory chip is suitable for a wide range of applications that demand high memory bandwidth and low power consumption, and it is designed to comply with industry standards for environmental protection. The use of an FBGA package provides excellent thermal performance and allows for high-density mounting.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess