EN
  • EN
  • DE

CLN6A-WKW-CKOL0453

Part No CLN6A-WKW-CKOL0453
Manufacturer Cree Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cree Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820617-CLN6A-WKW-CKOL0453
Ultra Librarian 3D Model Ultra Librarian CLN6A-WKW-CKOL0453 CAD Model

Description

The CLN6A-WKW-CKOL0453 is a high-performance LED manufactured by Cree Inc., a recognized leader in the LED lighting industry. This LED is engineered for applications requiring bright, efficient, and long-lasting illumination. Given the 'CLN6A' prefix, it is likely part of a similar product family as other CLN6A LEDs from Cree, but with slightly different specifications for specific applications.

Considering Cree's product portfolio and the characteristics of high-performance LEDs, the CLN6A-WKW-CKOL0453 is likely employed in:

  • Commercial Lighting: Office buildings, retail spaces, and hospitality environments where consistent and energy-efficient lighting is critical.
  • Outdoor Area Lighting: Parking lots, walkways, and security lighting to improve visibility and safety.
  • Industrial Lighting: Manufacturing facilities, warehouses, and distribution centers that require robust and reliable lighting solutions.
  • Architectural Lighting: Facade lighting, landscape lighting, and accent lighting to enhance the aesthetic appeal of buildings and structures.

Features

  • High Light Output: Delivers substantial luminous flux, providing excellent brightness for diverse applications.
  • Exceptional Energy Efficiency: Converts electrical energy into light with minimal waste, reducing power consumption and operating costs.
  • Extended Lifespan: Designed for long-term reliability, minimizing the need for frequent replacements and maintenance.
  • Compact Form Factor: Allows for flexible integration into various lighting fixtures and systems.
  • Durable Construction: Built to withstand harsh environmental conditions and ensure consistent performance over time.

Benefits

  • Reduced Energy Consumption: Low power requirements result in significant cost savings on electricity bills.
  • Minimized Maintenance Costs: Long operational life reduces the frequency of replacements and associated labor expenses.
  • Enhanced Visibility and Safety: High light output improves visibility in various environments, enhancing safety for occupants and visitors.
  • Versatile Design Options: Compact size allows for creative and innovative lighting designs, catering to specific aesthetic requirements.
  • Environmentally Responsible: Reduces carbon footprint through energy efficiency and long lifespan, contributing to sustainability goals.

The CLN6A-WKW-CKOL0453 from Cree Inc. is a reliable and efficient LED solution suitable for a wide range of applications. Its high performance, long lifespan, and energy efficiency make it an ideal choice for projects seeking to reduce energy consumption, lower maintenance costs, and improve overall lighting quality. Detailed technical specifications, including color temperature, forward voltage, and viewing angle, are available in the product datasheet from Cree. These specifications enable system designers to effectively integrate the LED into lighting systems and optimize its performance characteristics.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess