EN
  • EN
  • DE

CY8C201A0-SX2I

Part No CY8C201A0-SX2I
Manufacturer Infineon Technologies
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPSENSE EXP 10 I/O 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Infineon Technologies
Series CapSense® Express™
Package Tube
Product Status Obsolete
Programmable Verified
Type Buttons, Slider
Proximity Detection No
Number of Inputs Up to 6
LED Driver Channels Up to 5
Interface I2C
Voltage - Supply 2.4V ~ 5.25V
Current - Supply 1.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 480 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 583075-CY8C201A0-SX2I
Ultra Librarian 3D Model Ultra Librarian CY8C201A0-SX2I CAD Model

Description

The CY8C201A0-SX2I is a capacitive touch interface integrated circuit from the CapSense® Express™ series by Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Series: CapSense® Express™
  • Application: Buttons and sliders for user input
  • Number of Inputs: Up to 6
  • Interface: I2C
  • Programmable: Yes
  • Voltage Range: 2.4V to 5.25V
  • Mounting Type: Surface mountable
  • Package: 16-SOIC
  • LED Channels: Up to 5
  • Current Supply: 1.5mA

You May Also Be Interested in

STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
Lowest to $0.7295
Cypress Semiconductor Corp
Capacitive Touch Screen 2-Wire 16-Pin QFN EP Tray | IC CAP SENSE 16QFN
Lowest to $0.7192
STMicroelectronics
IC I/O EXPANDER I2C 12B 40QFN
Lowest to $2.9962
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Infineon Technologies
IC PROXIMITY SWITCH PDSO-14
Lowest to $13.0565
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $2.9383
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5017 $60.0408
57+ $2.0524 $116.9868
88+ $1.9889 $175.0232
121+ $1.9242 $232.8282
156+ $1.8607 $290.2692
208+ $1.6678 $346.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess