EN
  • EN
  • DE

ADIS16477-2BMLZ

Part No ADIS16477-2BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 40G (500 DPS DNR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Package / Case 44-BBGA Module
Supplier Device Package 44-BGA Module
Mounting Type Surface Mount
Base Product Number ADIS16477
Standard Package 1 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 852672-ADIS16477-2BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16477-2BMLZ CAD Model

Description

The ADIS16477-2BMLZ represents a pinnacle of precision and innovation in the field of inertial sensors, crafted by the renowned Analog Devices Inc. This high-performance, microelectromechanical system (MEMS) inertial measurement unit (IMU) is engineered to deliver reliable, high-accuracy motion tracking data, which is crucial in a wide array of advanced industrial, defense, and aerospace applications.

Key Features:

  • Triad Syncronization: This feature ensures that the gyroscope, accelerometer, and magnetometer arrays are perfectly synchronized, providing optimal data capture and integration for complex motion analysis.
  • Calibration: The ADIS16477-2BMLZ comes with factory calibration, which significantly reduces setup time and ensures out-of-the-box high accuracy for both linear acceleration and angular rate measurements.
  • Robust Design: Encased in a rugged, compact module, this IMU is built to withstand harsh environmental conditions, making it ideal for deployment in challenging field operations.
  • High Data Rate: With a data rate that can reach up to 2400 SPS (samples per second), this device can capture high-speed events with exceptional detail.
  • Auto-Nil: The automatic bias correction feature helps maintain measurement accuracy over time, mitigating the effects of environmental factors and equipment aging.

Technical Specifications:

Specification Value Angular Rate Range ±450°/sec Acceleration Range ±18g Supply Voltage 4.75V to 5.25V Operating Temperature -40°C to +85°C Interface SPI-compatible serial interface

Whether it's for unmanned vehicles, precision agriculture, or smart platform stabilization, the ADIS16477-2BMLZ by Analog Devices Inc. is the go-to solution for professionals demanding the highest standards of inertial data. Its integration ease and superior performance make it a key component in navigating the complexities of today’s motion-sensitive tasks.

You May Also Be Interested in

Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $791.0422
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8384
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.7519
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6073
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $791.0422 $791.0422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess