EN
  • EN
  • DE

LMH0024MAE/NOPB

Part No LMH0024MAE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description LMH0024 LMH0024 3.3V SMPTE 259M / SMPTE 259M / 344M Interface 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications SMPTE 259M / 344M
Interface Serial
Voltage - Supply 3.3V
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number LMH0024
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 186486-LMH0024MAE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0024MAE/NOPB CAD Model

Description

The LMH0024MAE/NOPB is a high-performance, adaptive cable equalizer designed and manufactured by Texas Instruments, a globally recognized leader in the electronic component industry. This product is specifically designed to equalize and restore signals transmitted over long or lossy cables at SMPTE 259M, SMPTE 292M, SMPTE 344M, and SMPTE 424M serial rates.

  • Ideal for: broadcast video systems, professional video equipment, digital signage, and video projection systems
  • Useful in: applications where cable length varies, as it can adapt to cable lengths from 0 meters to 140 meters at 1.5 Gbps and 0 meters to 80 meters at 3 Gbps
  • Adaptive Equalization Technology: automatically compensates for cable loss up to 60 dB at 750 MHz over a wide range of cable qualities
  • Cable Length Indicator: provides a qualitative measure of the length and quality of the cable
  • Easy Integration: operates from a single 3.3V supply and consumes only 225 mW of power, making it an energy-efficient choice. It is available in a compact 16-pin LLP package and features a standard SMPTE output swing, which can be set to normal or low level via the SEL pin
  • Integrated Reclocker: reduces jitter and improves signal integrity. Operates in two modes: auto-rate mode, which automatically locks to the incoming data rate, and manual mode, which allows the user to set the reclocker to a specific data rate

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5169 $74.5169
2+ $61.1421 $122.2842
3+ $59.2314 $177.6942
4+ $57.3207 $229.2828
5+ $55.4101 $277.0505
7+ $49.6780 $347.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess