EN
  • EN
  • DE

ACS724LLCTR-10AU-T

Part No ACS724LLCTR-10AU-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description ISOLATED CURRENT SENSOR 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel package
For Measuring DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 10A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 400mV/A
Frequency 120kHz
Linearity ±1.5%
Accuracy ±1%
Operating Supply Voltage 4.5 V ~ 5.5 V
Response Time 4μs
Maximum Supply Current 14mA
Operating Temperature Range -40°C ~ 150°C
Polarization Unidirectional
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 766989-ACS724LLCTR-10AU-T
Popularity Medium
Supply and Demand Status Balance
Family Name ACS724
Introduction Date January 20, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ACS724LLCTR-10AU-T CAD Model

Description

The ACS724LLCTR-10AU-T is a fully integrated, Hall-effect-based linear current sensor from Allegro MicroSystems, LLC. This sensor is designed to provide precise current sensing solutions for AC or DC currents. It's often used in industrial, commercial, and communication systems where accurate current monitoring is essential for control, protection, and efficiency.

Applications:

  • Motor Control
  • Load Detection and Management
  • Power Supplies
  • Inverters
  • Overcurrent Fault Protection
  • Automotive Systems

Features:

  • Hall-Effect Sensing: Utilizes Hall-effect technology for accurate and reliable current sensing.
  • Galvanic Isolation: Provides galvanic isolation between the current conductor and the sensor IC.
  • Low Resistance Current Path: Minimizes power loss and heat generation.
  • Analog Output: Provides an analog voltage output proportional to the sensed current.
  • Fast Response Time: Offers quick response to changes in current.
  • Small Footprint: Available in a compact surface mount package.

Benefits:

  • Precise Current Measurement: Provides accurate current readings for improved system control.
  • Safety: Galvanic isolation enhances safety by isolating the high-current conductor from the sensing circuitry.
  • Energy Efficiency: Low resistance current path reduces power loss and heat.
  • Easy Integration: Analog output simplifies integration with microcontrollers and other control systems.
  • Reliable Performance: Robust design ensures reliable performance in harsh environments.

Additional Details:

The ACS724LLCTR-10AU-T is specifically designed to measure currents up to ±10A. The output voltage is proportional to the input current, and the sensitivity (mV/A) is provided in the Allegro MicroSystems datasheet. The galvanic isolation is a key feature, offering a high level of safety. It operates over a wide temperature range and is often used in automotive applications due to its robustness. Designers should consult the datasheet for detailed specifications on accuracy, linearity, temperature drift, and other relevant parameters. External filtering components may be used to further reduce noise and improve measurement accuracy.

You May Also Be Interested in

Tamura
SENSOR CURRENT HALL 100A AC/DC
Lowest to $10.9256
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
LEM
Current Transducers
Lowest to $50.1428
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 37.5A AC/DC
Lowest to $3.3712
Diodes Incorporated
SENSOR CURRENT MR 5A AC/DC / Current Sensor Current Sensor AC/DC Current Automotive 8-Pin SM8 T/R
Lowest to $3.5981
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 10A AC/DC
Lowest to $8.0005
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5505 $51.0100
48+ $2.0927 $100.4496
74+ $2.0273 $150.0202
102+ $1.9619 $200.1138
132+ $1.8965 $250.3380
177+ $1.7004 $300.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,802 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess