EN
  • EN
  • DE

STM8T143AU62TTR

Part No STM8T143AU62TTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC MCU SENSOR TOUCH/PROX 8UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Supply Voltage - Operating 2.3 V to 5.5 V
Operating Supply Current 60μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-UFDFPN (2x3)
Win Source Part Number 110753-STM8T143AU62TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8T143AU62TTR CAD Model

Description

The STM8T143AU62TTR is a cutting-edge microcontroller unit (MCU) from the esteemed semiconductor manufacturer STMicroelectronics. This device is part of the STM8T series, which is renowned for its high performance, reliability, and versatility, making it an excellent choice for a wide range of applications.

Key Features

  • Core: The MCU is built around a high-performance STM8 core operating at a frequency of up to 16 MHz. This core provides the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes with a generous memory configuration, including 8 KB of Flash memory for program storage and 1 KB of RAM for data operations, ensuring smooth and efficient application execution.
  • Advanced Peripherals: The STM8T143AU62TTR is equipped with a range of integrated peripherals, such as multiple 16-bit timers, communication interfaces like SPI, I2C, and UART, which enable versatile connectivity and control options for designers.
  • Robust I/O Capabilities: With numerous general-purpose input/output (GPIO) pins, this MCU can interface with a variety of sensors, actuators, and other electronic components, offering flexibility in system design.
  • Low-Power Consumption: Designed with energy efficiency in mind, it features several power-saving modes, which make it suitable for battery-powered and portable applications.
  • Package: The device comes in a TSSOP20 package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The STM8T143AU62TTR microcontroller is an ideal choice for a broad range of applications, including industrial control systems, home automation, consumer electronics, automotive modules, and much more. Its robust set of features and capabilities ensures that it can meet the demands of both simple and complex electronic designs.

Conclusion

In summary, the STM8T143AU62TTR from STMicroelectronics is a versatile and powerful microcontroller that offers a balanced combination of performance, memory, peripherals, and power efficiency. Its adaptability makes it a go-to choice for engineers and designers looking to create innovative and reliable products across various industries.

You May Also Be Interested in

NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465
Texas Instruments
IC CAPACITIVE SENSING 4CH 10VSSO / 4-Channel Capacitance-to-Digital Converter
Lowest to $3.9195
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
Lowest to $2.4942
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / 4-Channel Capacitance-to-Digital Converter
Lowest to $11.8668
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7295 $58.3600
195+ $0.5987 $116.7465
300+ $0.5800 $174.0000
415+ $0.5613 $232.9395
535+ $0.5425 $290.2375
715+ $0.4864 $347.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess