EN
  • EN
  • DE

CY89F538-201PMC-GE1

Part No CY89F538-201PMC-GE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY89F538
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347649-CY89F538-201PMC-GE1
Ultra Librarian 3D Model Ultra Librarian CY89F538-201PMC-GE1 CAD Model

Description

The CY89F538-201PMC-GE1 is a microcontroller from Infineon Technologies, designed for a wide range of embedded applications. This microcontroller likely belongs to one of Infineon's established families, offering a balance of performance, power efficiency, and integrated peripherals. Microcontrollers like these are essential components in modern electronic systems, providing the processing power and control necessary for various functionalities.

Applications

  • Automotive control systems: Used in body electronics, lighting control, and sensor interfaces.
  • Industrial automation: Implements control logic in motor drives, PLCs, and robotics.
  • Consumer electronics: Powers smart appliances, wearable devices, and home automation systems.
  • Medical devices: Controls diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Smart energy management: Enables smart meters, solar inverters, and energy storage systems.

Features

  • High-performance CPU core: Provides efficient processing power for demanding applications.
  • Integrated flash memory: Allows for storing large program code and data.
  • Rich set of peripherals: Includes timers, UARTs, SPI, I2C, ADCs, DACs, and PWMs.
  • Low-power modes: Minimizes energy consumption in battery-powered applications.
  • Robust communication interfaces: Supports CAN, LIN, and Ethernet for networking.

Benefits

  • Real-time performance: Enables precise and deterministic control.
  • Flexible design options: Can be easily customized to specific application requirements.
  • System integration: Reduces the number of external components needed.
  • Energy efficiency: Extends battery life and reduces power consumption.
  • Enhanced security: Protects against unauthorized access and tampering.

For detailed specifications regarding the CY89F538-201PMC-GE1, such as CPU clock speed, memory sizes, peripheral details, and operating temperature range, please refer to the official datasheet provided by Infineon Technologies. Reviewing the datasheet is crucial for ensuring compatibility and proper implementation in your target application.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess