EN
  • EN
  • DE

AD4859-3ACPZ

Part No AD4859-3ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816560-AD4859-3ACPZ
Ultra Librarian 3D Model Ultra Librarian AD4859-3ACPZ CAD Model

Description

Product Overview: AD4859-3ACPZ by Analog Devices Inc.

The AD4859-3ACPZ is a high-performance, mixed-signal IC from the renowned manufacturer Analog Devices Inc., designed to cater to a broad range of applications requiring precise signal processing and conversion. This component is part of Analog Devices' extensive portfolio of innovative analog, mixed-signal, and digital signal processing (DSP) integrated circuits that address the toughest engineering challenges.

Key Features

  • High Precision: The AD4859-3ACPZ boasts exceptional accuracy and stability, making it suitable for critical applications where signal integrity is paramount.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, thereby enhancing the overall power management of the system it is integrated into.
  • Compact Footprint: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it is ideal for space-constrained applications without compromising on performance.
  • Versatile Applications: This product finds its use in a variety of sectors including industrial, medical, communication, and automotive systems, thanks to its versatile feature set.
  • Reliability: As with all Analog Devices components, the AD4859-3ACPZ is manufactured to the highest quality standards, ensuring reliability and longevity in the field.

Technical Specifications

The AD4859-3ACPZ operates over a wide temperature range and includes multiple channels for increased functionality. It integrates several features that make it an excellent choice for applications requiring high-speed data acquisition, signal conversion, and processing. The device's specifications are designed to meet the rigorous demands of modern electronic systems.

Applications

Due to its high precision and versatility, the AD4859-3ACPZ is well-suited for:

  • Advanced medical imaging systems
  • Complex industrial control mechanisms
  • High-speed data communication equipment
  • Automotive safety and navigation systems

For more detailed information, including operating parameters and pricing, please refer to the official datasheet or contact Analog Devices Inc. directly. The AD4859-3ACPZ is a testament to Analog Devices' commitment to providing high-quality, cutting-edge solutions for the electronics industry.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess