EN
  • EN
  • DE

1025HC25-RTR

Part No 1025HC25-RTR
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BRD MT 25A 250VAC 72VDC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eaton - Electronics Division
Category Circuit Protection > Fuses
Part Status Active
Mounting Type Surface Mount
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 25 A
Voltage Rating - AC 250 V
Response Time Fast Blow
Package / Case 2-SMD, Square End Block
Breaking Capacity @ Rated Voltage 100A AC, 500A DC
Ultra Librarian 3D Model Ultra Librarian 1025HC25-RTR CAD Model

Description

Features and benefits:

• Fast-acting performance

• Highest available current rating in a traditional SMD fuse

• Higher I2 t than the leading competitors in the same package, allowing for higher inrush currents and fewer nuisance openings

• UL Recognized for US and Canada PSE certified (20 A – 30 A)

• RoHS compliant, lead free and halogen free construction

• Operating temperature of -55 °C to +125 °C ensuring protection in harsh climates

• 72 Vdc rating on the 20 A thru 40 A make this ideal for protection of telecom circuits

You May Also Be Interested in

Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess