EN
  • EN
  • DE

K4X28163PN-TGC3

Part No K4X28163PN-TGC3
Manufacturer Samsung
Catalog DDR
Description LPDDR 8Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943623-K4X28163PN-TGC3
Series *
Ultra Librarian 3D Model Ultra Librarian K4X28163PN-TGC3 CAD Model

Description

The K4X28163PN-TGC3 is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. DDR SDRAM is a type of memory widely used in computer systems, graphics cards, and other electronic devices to provide fast and efficient data storage and retrieval.

Applications:

  • Desktop Computers: As system memory (RAM).
  • Laptop Computers: As system memory (RAM).
  • Graphics Cards: As memory for storing textures and frame buffers.
  • Gaming Consoles: As main memory for game execution.
  • Networking Devices: As memory for routers, switches, and servers.

Features:

  • DDR Technology: Doubles the data transfer rate compared to single data rate (SDR) SDRAM.
  • High Bandwidth: Provides high data transfer rates for demanding applications.
  • Low Voltage Operation: Operates at a low voltage to reduce power consumption.
  • Synchronous Operation: Operates synchronously with the system clock for precise data transfer.
  • JEDEC Standard Compliance: Complies with JEDEC standards for compatibility and interoperability.
  • Multiple Memory Banks: Allows for concurrent access to different memory locations.

Benefits:

  • Improved System Performance: High data transfer rates enhance overall system performance.
  • Reduced Power Consumption: Low voltage operation contributes to lower power consumption.
  • Increased Memory Capacity: Provides sufficient memory capacity for demanding applications.
  • Enhanced Graphics Performance: High bandwidth enables smooth and responsive graphics rendering.
  • Reliable Operation: JEDEC standard compliance ensures reliable operation and compatibility.

Additional Details:

The specific capacity, speed, and timing characteristics of the K4X28163PN-TGC3 would be detailed in the Samsung datasheet for this specific part number. DDR SDRAM modules are typically composed of multiple individual DDR chips mounted on a printed circuit board (PCB). Key parameters include the clock frequency, CAS latency (CL), and voltage requirements. The device package is likely a TSOP (Thin Small Outline Package). Refer to the manufacturer's datasheet for accurate electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,394 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess