EN
  • EN
  • DE

BSZ0500NSIATMA1

Part No BSZ0500NSIATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 30A/40A TSDSON / N-Channel 30 V 30A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series OptiMOS™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 30A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 52 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3400 pF @ 15 V
Power Dissipation (Max) 2.1W (Ta), 69W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-TSDSON-8-FL
Package / Case 8-PowerTDFN
Base Product Number BSZ0500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names BSZ0500NSIATMA1-ND,448-BSZ0500NSIATMA1TR,SP001288150,2156-BSZ0500NSIATMA1,448-BSZ0500NSIATMA1CT,IFEINFBSZ0500NSIATMA1,448-BSZ0500NSIATMA1DKR
Standard Package 5,000
Win Source Part Number 1049754-BSZ0500NSIATMA1
Ultra Librarian 3D Model Ultra Librarian BSZ0500NSIATMA1 CAD Model

Description

Infineon Technologies has manufactured this electronic component with the Win Source Part Number 1049754-BSZ0500NSIATMA1.

  • Product Category: Transistors - FETs, MOSFETs - Single
  • Product Type: Discrete Semiconductor Products
  • Series: OptiMOS™
  • Packaging: Tape and reel
  • Standard Package: 5,000
  • Mounting: SMD (SMT)
  • Technology: MOSFET (Metal Oxide)
  • FET Type: N-Channel
  • Drain to Source Voltage (Vdss): 30V
  • Continuous Drain Current (Id) @ 25°C: 30A (Ta), 40A (Tc)
  • Rds On (Max) @ Id, Vgs: 1.5mOhm @ 20A, 10V
  • Vgs(th) (Max) @ Id: 2V @ 250μA
  • Power Dissipation (Max): 2.1W (Ta), 69W (Tc)
  • Package/Case: 8-PowerTDFN
  • Supplier Device Package: PG-TSDSON-8-FL
  • Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10V
  • Input Capacitance (Ciss) (Max) @ Vds: 3400 pF @ 15V
  • Vgs (Max): ±20V
  • Temperature Range: -55°C to 150°C (TJ)
  • Alternative Parts (Cross-Reference): BSZ013NE2LS5IATMA1, IPD060N03LGATMA1, FDMS7670AS, IPD050N03LGATMA1, FDMS8670S, SQD45P03-12_GE3BSZ0500NSI
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.29.0095
  • Also Known As: BSZ0500NSIATMA1-ND, 448-BSZ0500NSIATMA1TR, SP001288150, 2156-BSZ0500NSIATMA1, 448-BSZ0500NSIATMA1CT, IFEINFBSZ0500NSIATMA1, 448-BSZ0500NSIATMA1DKR

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6876 $59.0660
85+ $1.3848 $117.7080
130+ $1.3414 $174.3820
180+ $1.2982 $233.6760
235+ $1.2549 $294.9015
310+ $1.1251 $348.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,215 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess