EN
  • EN
  • DE

3.0SMCJ5.0A-13

Part No 3.0SMCJ5.0A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 5V 3KW 2-Pin SMC T/R / TVS DIODE 5VWM 9.2VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 9.2V
Peak Pulse Current(Ippm) 326.1A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Capacitance @ Frequency 8000pF @ 1MHz
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1004817-3.0SMCJ5.0A-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 3.0SMCJ5.0A
Introduction Date May 18, 2007
ECCN ERA99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ5.0A-13 CAD Model

Description

The 3.0SMCJ5.0A-13 from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). This TVS diode is specifically engineered to safeguard components which operate at a nominal voltage level of 5.0 volts.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 5.0V, making it suitable for a range of applications where this voltage level is critical for operation.
  • Peak Pulse Power: It can handle a peak pulse power of 3000 Watts (3kW) for a short duration of 10/1000μs waveform, which demonstrates its capability to withstand high-energy transients.
  • Clamping Voltage: Upon encountering a surge event, the clamping voltage of this TVS diode is activated, providing a rapid response to limit the excess voltage and prevent damage to the protected component.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, minimizing the voltage drop across the diode when a surge occurs.
  • Availability: Offered in a DO-214AB (SMC) package, the 3.0SMCJ5.0A-13 is compatible with automated assembly processes, and its compact design is ideal for space-constrained applications.

Applications

The 3.0SMCJ5.0A-13 TVS diode is commonly used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Portable Devices
  • Industrial Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Consumer Electronics

Quality and Compliance

Diodes Incorporated ensures that the 3.0SMCJ5.0A-13 meets the highest quality standards and complies with relevant industry certifications. This commitment to quality and reliability makes the 3.0SMCJ5.0A-13 an excellent choice for designers and engineers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2814 $51.2560
100+ $1.0515 $105.1500
150+ $1.0186 $152.7900
205+ $0.9857 $202.0685
265+ $0.9529 $252.5185
355+ $0.8543 $303.2765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess