EN
  • EN
  • DE

LTC4368HMS-1#PBF

Part No LTC4368HMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10MSOP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4368HMS-1#PBF,-2735-LTC4368HMS-1#PBF,LTC4368HMS-1#PBF-ND
Standard Package 50
Win Source Part Number 1030002-LTC4368HMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4368HMS-1#PBF CAD Model

Description

Product Overview: LTC4368HMS-1#PBF from Analog Devices Inc.

The LTC4368HMS-1#PBF is a robust surge stopper and overvoltage/undervoltage protection device designed by Analog Devices Inc. to safeguard sensitive automotive and industrial electronics from damaging voltage transients and power supply fluctuations. This high-performance component ensures reliable operation of electronic systems by preventing overvoltage conditions that could lead to component damage or system failure.

Key Features

  • Wide Operating Voltage Range: The LTC4368HMS-1#PBF operates over a wide input voltage range from 9V to 60V, accommodating a variety of power supply configurations and ensuring compatibility with a broad range of applications.
  • Overvoltage Protection: This device provides robust overvoltage protection by controlling an external N-channel MOSFET to act as an efficient power switch, preventing harmful voltage levels from reaching sensitive components.
  • Undervoltage Lockout: The undervoltage lockout feature ensures that the system does not operate at dangerously low voltage levels, which could lead to erratic performance or damage.
  • Adjustable Thresholds: Users can set customized overvoltage and undervoltage threshold levels according to specific application requirements, offering a high degree of flexibility and precision.
  • Reverse Input Protection: The LTC4368HMS-1#PBF protects against reverse input voltages, which can occur in complex power supply systems and potentially damage the power path.

Applications

The LTC4368HMS-1#PBF is ideal for a range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunication infrastructure
  • Portable and battery-operated equipment

Product Specifications

The LTC4368HMS-1#PBF comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliable performance in harsh environments. The device also features a fail-safe operation, maintaining a high level of protection even if the control pin is left floating.

In summary, the LTC4368HMS-1#PBF from Analog Devices Inc. is a versatile and dependable solution for protecting electronic systems from voltage-related risks, ensuring longevity and reliability of the equipment it serves.

You May Also Be Interested in

Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2922 $57.8766
7+ $15.8295 $110.8065
10+ $15.3348 $153.3480
14+ $14.8401 $207.7614
18+ $14.3455 $258.2190
24+ $12.8615 $308.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess