EN
  • EN
  • DE

BAT1704E6327HTSA1

Part No BAT1704E6327HTSA1
Manufacturer Infineon Technologies
Catalog RFFETs
Description DIODE SCHOTTKY 4V 150MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features RF Diode Schottky - 1 Pair Series Connection 4V 130 mA 150 mW PG-SOT23
Manufacturer Infineon Technologies
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Case / Package PG-SOT23
Family Name BAT1704
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT 17-04 E6327, BAT1704E6327HTSA1DKR, BAT 17-04 E6327-ND, BAT1704E6327BTSA1, BAT1704E6327HTSA1TR, BAT1704E6327XT, SP000010283, BAT 17-04 E6327CT, BAT 17-04 E6327TR-ND, BAT1704E6327, BAT 17-04 E6327CT-ND, BAT 17-04 E6327DKR-ND, BAT1704E6327HTSA1CT, BAT 17-04 E6327DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912842-BAT1704E6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BAT1704E6327HTSA1 CAD Model

Description

The BAT1704E6327HTSA1 is an RF Diode Schottky - 1 Pair Series Connection 4V 130 mA 150 mW PG-SOT23 integrated circuit from Infineon Technologies.

  • Package Size: TO-236-3, SC-59, SOT-23-3
  • Mounting Type: Surface Mount
  • Operating Temperature Range: 150°C (TJ)
  • Package: Reel-TR
  • Family: BAT1704
  • Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • Popularity: High
  • Pieces per Package: 3000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 51 weeks
  • REACH: Unaffected
  • HTSUS: 8541.10.0070

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 20V 75MW SC88
Lowest to $10.2599
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2025
M/A-Com Technology Solutions
GAAS_FLIP_CHIP
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 200V 4.5W 3QFN
Lowest to $1.6553
M/A-Com Technology Solutions
DIODE,PIN,CHIP,OXIDE
Lowest to $3.9085

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0544 $50.0480
2,240+ $0.0447 $100.1280
3,465+ $0.0433 $150.0345
4,775+ $0.0419 $200.0725
6,175+ $0.0405 $250.0875
8,265+ $0.0363 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess