EN
  • EN
  • DE

SMS3923-081LF

Part No SMS3923-081LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE SCHOTTKY 20V 75MW SC88
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features RF Diode Schottky - 2 Pair Series Connection 20V 50 mA 75 mW SC-88
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-88
Family Name SMS3923
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 863-1112-2, 863-1112-1, SMS3923081LF, 1287-SMS3923-081LF, 863-1112-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896290-SMS3923-081LF
Ultra Librarian 3D Model Ultra Librarian SMS3923-081LF CAD Model

Description

The Skyworks Solutions Inc. SMS3923 RF Diode Schottky is a 2 Pair Series Connection 20V 50 mA 75 mW SC-88.

  • Category: Discrete semiconductor products
  • Package: 6-TSSOP, SC-88, SOT-363
  • Supply and demand status: Balance
  • Quantity per package: 3000
  • Estimated production lead time: 11 weeks

You May Also Be Interested in

Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2668
Skyworks Solutions Inc.
RF DIODE PIN 200V 3W 3QFN
Lowest to $1.6553
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $8.1418
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061
M/A-Com Technology Solutions
GAAS_FLIP_CHIP
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2599 $51.2995
12+ $8.4184 $101.0208
19+ $8.1553 $154.9507
26+ $7.8923 $205.1998
33+ $7.6292 $251.7636
44+ $6.8400 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess