EN
  • EN
  • DE

BAP64-05,215

Part No BAP64-05,215
Manufacturer NXP / Nexperia
Catalog RFFETs
Description RF DIODE PIN 175V 250MW TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features RF Diode PIN - 1 Pair Common Cathode 175V 100 mA 250 mW SOT-23 (TO-236AB)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23 (TO-236AB)
Family Name BAP64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 568-1933-6, BAP64-05 T/R, 568-1933-1, 568-1933-2, 934055510215, 954-BAP64-05215
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912781-BAP64-05,215
Ultra Librarian 3D Model Ultra Librarian BAP64-05,215 CAD Model

Description

Product Overview: BAP64-05,215 from NXP Semiconductors

The BAP64-05,215 is a high-performance PIN diode designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is crafted to meet the stringent requirements of RF switching and attenuator applications across a broad range of frequencies. With its excellent high-speed switching capability, the BAP64-05,215 is an ideal choice for both professional and consumer electronic markets.

Key Features

  • High Voltage Resistance: The diode is capable of withstanding reverse voltages up to 50V, making it suitable for higher voltage applications.
  • Low Series Resistance: The low series resistance (
  • Fast Switching Speed: With a fast switching speed, this diode is perfect for RF switching applications where rapid signal modulation is required.
  • Low Capacitance: The diode features a low junction capacitance, which is beneficial for maintaining signal integrity at high frequencies.

Applications

The BAP64-05,215 is versatile and can be used in a variety of applications, including:

  • RF switch matrices
  • Variable RF attenuators
  • Mobile communications
  • High-frequency and high-speed data lines

Product Specifications

Parameter Value Package SOD523 Reverse Voltage 50V Series Resistance Capacitance Low

The BAP64-05,215 from NXP Semiconductors is a robust and reliable component, essential for engineers and designers who require high-quality and durable RF components. Its compact form factor and superior electrical characteristics make it a valuable addition to any high-frequency signal processing application.

You May Also Be Interested in

Infineon Technologies
RF DIODE STANDARD 35V SC79-2
Lowest to $0.0892
Infineon Technologies
RF DIODE SCHOTTKY 3V 100MW SC79
Lowest to $5.8647
Others
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 4V 100MW SOT323-3
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
NXP / Nexperia
Dual N-channel dual gate MOS-FET / Trans RF MOSFET N-CH 7V 0.04A 6-Pin TSSOP
Lowest to $0.1467
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess