EN
  • EN
  • DE

98-0265

Part No 98-0265
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC CONTROLLER PFC/BALLAST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting, Ballast Controllers
Manufacturer Infineon Technologies
Packaging Tube
Type PFC/Ballast Controller
Frequency 39kHz ~ 50kHz
Operating Supply Voltage 10 V ~ 17 V
Current - Supply 10mA
Dimming No
Operating Temperature Range -25°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Drawing Number 21; 01-3065; ; 16
Mfr Reel Diameter *
Mfr Reel Tape Material *
Mfr Reel Tape Width *
Manufacturer Device Package 16-DIP
Win Source Part Number 198381-98-0265
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 98-0265 CAD Model

Description

Product Description

The 98-0265 is a versatile electronic component designed for a wide range of applications, providing reliability and efficiency. Its robust construction ensures long-term durability, making it an excellent choice for both professional and hobbyist projects.

Applications

  • Consumer electronics
  • Automotive systems
  • Industrial automation
  • Embedded systems
  • Home automation projects

Features and Benefits

  • Compact design for space-saving solutions
  • High reliability and performance
  • Easy integration with existing circuits
  • Low power consumption

Additional Information

The 98-0265 component supports various voltage levels, making it adaptable to different requirements. Its wide temperature range capability ensures it can operate efficiently in diverse environmental conditions.

You May Also Be Interested in

Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess