The FAN6111MPX is a primary-side regulated (PSR) PWM controller from Fairchild/ON Semiconductor, designed for efficient and cost-effective LED lighting applications. This device integrates advanced features to enable high performance and reliability in LED drivers.
Applications
- LED Lighting: Used in LED drivers for residential, commercial, and industrial lighting applications.
- LED Street Lighting: Implemented in street lighting systems for efficient and reliable performance.
- LED Backlighting: Powers LED backlights in LCD TVs and monitors.
- Smart Lighting Systems: Used in smart lighting applications requiring dimming and control capabilities.
- General Purpose Power Supplies: Can be adapted for other power supply applications requiring PSR control.
Features
- Primary-Side Regulation (PSR): Eliminates the need for secondary-side feedback circuitry, reducing component count and cost.
- Constant Current (CC) Control: Provides precise and stable output current for driving LEDs.
- High Efficiency: Achieves high energy efficiency, reducing power consumption and heat generation.
- Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
- Low Startup Current: Minimizes startup losses and improves overall efficiency.
Benefits
- Cost-Effective Design: Reduces component count and simplifies circuit design, lowering overall cost.
- High Performance: Provides stable and efficient LED driving performance.
- Enhanced Reliability: Integrated protection features ensure robust and reliable operation.
- Simplified Design: Eliminates the need for optocouplers and secondary-side control circuitry.
- Energy Efficient: Reduces power consumption, contributing to energy savings.
Additional Details
The FAN6111MPX uses primary-side regulation to precisely control the output current without the need for secondary-side feedback. It operates in constant current mode to provide stable LED driving performance. The integrated protection features, such as OVP, OCP, and OTP, protect the LED driver and the connected LEDs from damage. The low startup current helps to minimize losses during startup, improving overall efficiency. The device supports various dimming techniques, making it suitable for smart lighting applications. Specific switching frequencies, protection thresholds, and other technical specifications can be found in the product datasheet. This PWM controller is ideal for LED lighting applications that require high efficiency, reliability, and cost-effectiveness.