EN
  • EN
  • DE
  • IT

MK2727STR

Part No MK2727STR
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components
Description Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tape and Reel
Status Obsolete
Type PLL Clock Synthesizer, VCXO
PLL Yes
Input Crystal
Output CMOS
Frequency - Max 27MHz
Divider/Multiplier No/No
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MK2727
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 041673-MK2727STR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK2727STR CAD Model

Description

The IDT Integrated Device Technology Inc MK2727STR is a PLL clock synthesizer VCXO product.

  • Mounting: SMD technology
  • Packaging Type: tape and reel
  • Maximum Frequency: 27MHz
  • Input Type: crystal
  • Output Type: CMOS
  • PLL: Yes
  • Divider/Multiplier: no/no
  • Supplier Device Package: 8-SOIC
  • Temperature Range: 0 degrees Celsius to 70 degrees Celsius
  • Manufacturer Package: 8-SOIC
  • Family Part Number: MK2727
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 1 (Unlimited)
  • Supply Voltage (V): 4.75V to 5.25V

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess