EN
  • EN
  • DE

SG2-50-120-OO-E-C

Part No SG2-50-120-OO-E-C
Manufacturer IDEC
Catalog Unclassified
Description 957801520 LIGHT CURTAIN 1200MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1019169-SG2-50-120-OO-E-C
Ultra Librarian 3D Model Ultra Librarian SG2-50-120-OO-E-C CAD Model

Description

The SG2-50-120-OO-E-C is a safety relay manufactured by IDEC. Safety relays are critical components in safety circuits, designed to monitor and respond to safety-related signals, ensuring the safe operation of machinery and equipment. This specific relay is part of IDEC's SG series, known for their reliability, performance, and compliance with safety standards.

Applications

  • Emergency Stop Circuits: Monitoring emergency stop buttons and initiating safe shutdown of machinery.
  • Safety Gate Monitoring: Monitoring safety gates and doors to prevent operation when they are open.
  • Light Curtain Monitoring: Integrating with light curtains to stop machinery when the light beam is interrupted.
  • Two-Hand Control Systems: Ensuring both hands are engaged before starting machinery.
  • General Safety Circuits: Providing safety functions in various industrial automation systems.

Features

  • Safety Rated: Designed and certified to meet relevant safety standards such as IEC 61508, EN ISO 13849.
  • Forced Guided Contacts: Uses force-guided (or positively guided) contacts to ensure reliable switching.
  • Multiple Contacts: Equipped with multiple normally open (NO) and normally closed (NC) contacts for flexible circuit design.
  • Wide Voltage Range: Operates over a wide voltage range, suitable for various power supply systems.
  • DIN Rail Mountable: Designed for easy mounting on standard DIN rails.
  • Compact Size: Space-saving design for integration into control panels.
  • LED Indication: Features LED indicators for visual monitoring of relay status.

Benefits

  • Enhanced Safety: Improves the safety of machinery and equipment by providing reliable safety functions.
  • Reliable Performance: Ensures consistent and reliable performance under various operating conditions.
  • Flexible Application: Suitable for a wide range of safety applications due to its versatile characteristics.
  • Easy Installation: DIN rail mounting simplifies installation and reduces wiring time.
  • Compact Design: Saves valuable space in control panels and enclosures.
  • Visual Monitoring: LED indicators provide quick and easy status monitoring.

Additional Details

The SG2-50-120-OO-E-C safety relay is designed to meet the rigorous requirements of industrial safety applications. Its forced-guided contacts ensure reliable switching, even in the event of a component failure. The relay is certified to meet relevant safety standards, providing assurance of its safety performance. The DIN rail mountable design and compact size make it easy to integrate into existing control systems.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess