EN
  • EN
  • DE

MMBTA55-RTK/P

Part No MMBTA55-RTK/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831175-MMBTA55-RTK/P
Ultra Librarian 3D Model Ultra Librarian MMBTA55-RTK/P CAD Model

Description

The MMBTA55-RTK/P is a PNP bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for general-purpose amplification and switching applications, especially in low to medium power circuits. The device is offered in a SOT-23 package for surface mount applications, allowing for compact and efficient circuit designs.

Applications:

  • General-purpose amplification
  • Switching circuits
  • Driver stages
  • Load switches
  • Signal inverting

Features:

  • High Collector-Emitter Voltage (VCEO): Provides high voltage handling capability.
  • High Collector Current (IC): Supports medium current levels for driving loads.
  • Low Saturation Voltage: Ensures efficient switching performance with minimal power loss.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • PNP Transistor: Suitable for inverting and low-side switching configurations.

Benefits:

  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • High Performance: Offers high voltage and current handling capabilities.
  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • Compact Design: Small SOT-23 package allows for space-saving circuit layouts.
  • Simplified Assembly: Surface mount technology allows automated assembly.

Technical Specifications:

The MMBTA55-RTK/P features a collector-emitter voltage (VCEO) of -80V, a collector current (IC) of -500mA, and a saturation voltage (VCE(sat)) of approximately -0.25V at a collector current of -100mA. The transition frequency (fT) is typically 50MHz. It operates over a temperature range of -55°C to +150°C and is packaged in a SOT-23 surface mount package. The MMBTA55 provides reliable performance in demanding circuits requiring a PNP transistor.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess