EN
  • EN
  • DE

LW6MB-M2C1VLY

Part No LW6MB-M2C1VLY
Manufacturer IDEC
Catalog Pushbutton Switches
Description Pushbutton Switches Pushbutton 25mm Momentary Metal Round Yellow 1NO-1NC Contact PCB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989521-LW6MB-M2C1VLY
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LW6MB-M2C1VLY CAD Model

Description

The LW6MB-M2C1VLY is an illuminated push button switch manufactured by IDEC Corporation. It is part of their LW series of control units, known for their reliability and versatility in industrial control applications. The switch features an LED illumination for clear indication of its status.

Applications:

  • Industrial Control Panels: Used in control panels for machine operation and process control.
  • HMI (Human Machine Interface) Devices: Employed in HMIs for operator input and system monitoring.
  • Automation Equipment: Integrated into automated machinery for start, stop, and emergency stop functions.
  • Instrumentation: Used in instrumentation equipment for parameter adjustment and control.
  • Transportation Systems: Employed in transportation systems for signaling and control.

Features:

  • Illuminated Push Button: Provides visual indication of switch status.
  • LED Illumination: Offers bright and long-lasting illumination.
  • Modular Design: Allows for flexible configuration and customization.
  • Multiple Contact Options: Available with various contact configurations (e.g., normally open, normally closed).
  • Robust Construction: Designed for reliable operation in industrial environments.

Benefits:

  • Clear Indication: LED illumination provides easy-to-read switch status.
  • Versatile Configuration: Modular design allows for customization to meet specific application needs.
  • Reliable Operation: Robust construction ensures long-lasting performance.
  • Easy Installation: Simple to install and integrate into existing systems.
  • Improved Safety: Illuminated switches enhance operator awareness and safety.

Additional Details:

The LW6MB-M2C1VLY push button switch typically has a 22mm mounting diameter. The LED illumination voltage and color are specified in the product datasheet. The switch contacts are rated for a specific voltage and current. It is essential to consult the IDEC Corporation datasheet for the specific values of these parameters, including the operating voltage, contact ratings, and environmental specifications. The modular design allows for the addition of different contact blocks and other accessories. Proper wiring and termination techniques should be used to ensure reliable connections. The switch is designed to withstand harsh industrial environments, including exposure to dust, moisture, and vibration. Regular inspection and maintenance may be required to ensure continued reliable operation. The switch is commonly used in applications where clear indication of switch status is essential, such as in emergency stop circuits and control panels. The modular design allows for easy customization and expansion, making it a versatile choice for a wide range of industrial control applications. Careful attention must be paid to the specified operating conditions, particularly voltage, current and temperature to ensure a long operating life and prevent damage.

You May Also Be Interested in

E-Switch
SWITCH PUSHBUTTON DPST 7A 125V / Switch Push Button ON OFF DPST Square Plunger 7A 250VAC 250VDC Latching Thru-Hole PC Pins
Need more? Email Us
IDEC
Switch Hardware Nameplate
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.125A 125V / Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Latching PC Pins Thru-Hole Bulk
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
IDEC
Panel Mount Indicator, Green LED, 24VDC, Quick Connect Terminal, AP Series
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess