Introducing the DS1100-250 Delay Line from Maxim Integrated
The DS1100-250 is a sophisticated, 5-tap silicon delay line product that offers a reliable and precise timing solution for a wide array of digital signal processing applications. Maxim Integrated, a renowned leader in the development of integrated circuits, has engineered the DS1100-250 to meet the demanding requirements of modern electronic systems.
This delay line product features a nominal delay of 250ns per tap, providing users with the flexibility to fine-tune timing to meet specific design needs. The DS1100-250 is designed to operate over a wide voltage range of 4.75V to 5.25V, ensuring compatibility with a broad range of digital logic levels and providing stable performance under varying supply conditions.
The DS1100-250's five equally spaced taps offer multiple delayed output signals from a single input pulse, thereby enhancing its utility in timing adjustment, signal processing, and waveform shaping tasks. With its low-power CMOS technology, the device ensures minimal power consumption, which is critical for power-sensitive applications.
Key features of the DS1100-250 include:
- Five equally spaced taps for versatile timing configurations
- 250ns delay per tap, providing a total delay of up to 1250ns
- Wide operating voltage range (4.75V to 5.25V)
- Low-power CMOS technology for energy-efficient operation
- Available in a compact 8-pin (300mil) DIP and SO packages
- Operating temperature range from 0°C to +70°C
Engineers and designers can leverage the DS1100-250 delay line to synchronize data transmission, adjust signal timing in digital circuits, and manage clock distribution in microprocessor systems. Its ease of integration and robust performance make it an ideal choice for telecommunications, networking, and industrial control systems.
Maxim Integrated's commitment to quality and reliability is reflected in the DS1100-250, ensuring that it not only meets but exceeds the stringent standards required by today's advanced electronic systems. With this delay line, you can expect precise timing control and dependable operation, making it a key component in your next project.