EN
  • EN
  • DE

SC16C852VIET,157

Part No SC16C852VIET,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 36TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Supply Voltage - Operating 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 36-TFBGA (3.5x3.5)
Win Source Part Number 138013-SC16C852VIET,157
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C852VIET,157 CAD Model

Description

The SC16C852VIET,157 is a dual universal asynchronous receiver-transmitter (UART) interface integrated circuit from NXP Semiconductors, known for its reliability and performance in providing serial connectivity. This particular product is designed to facilitate efficient serial communication in a variety of embedded systems, with a focus on enhancing data transmission rates and reducing the load on the host processor.

Key Features

  • Dual Channel: The SC16C852VIET,157 features two independent UART channels, allowing for simultaneous serial communication on two different ports.
  • Enhanced Baud Rate: It supports baud rates up to 5 Mbps, making it suitable for high-speed data transfer applications.
  • Large FIFOs: With 128-byte transmit and receive FIFOs, this device can handle large bursts of data without overrunning, ensuring smooth and efficient operation.
  • Flexible Voltage Operation: The IC operates over a wide range of supply voltages from 2.3V to 5.5V, allowing for versatile use in various system designs.
  • Programmable Character Lengths: It can be programmed for 5-, 6-, 7-, or 8-bit character lengths, providing flexibility to accommodate different data formats and protocols.
  • Modem Control: The device includes full modem control capabilities, which can be used to manage connections and ensure reliable communication.
  • Industry Standard: It is compatible with the 16C550 UART, ensuring easy integration into existing designs that use this standard.

Applications

The SC16C852VIET,157 is ideal for applications that require reliable and high-speed serial communication. It is commonly used in:

  • Industrial control systems
  • POS terminals
  • Networking equipment
  • Data acquisition systems
  • Automotive diagnostics
  • Telecommunications

Package and Quality

The product is available in a compact 48-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications. NXP's commitment to quality ensures that the SC16C852VIET,157 meets the stringent requirements of industrial and automotive applications, providing robust and reliable performance across a range of operating conditions.

You May Also Be Interested in

MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8085 $58.0850
25+ $4.7655 $119.1375
38+ $4.6177 $175.4726
52+ $4.4687 $232.3724
67+ $4.3197 $289.4199
90+ $3.8727 $348.5430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess