Products specifications Report Issue?

Category Switches - Accessories
Mfr IDEC
Series HW
Package Bulk
Product Status Active
Accessory Type Legend Plate
For Use With/Related Products HW Series
Base Product Number HWAM
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
California Prop 65 Warning Information
Win Source Part Number 1008459-HWAM-312
Ultra Librarian 3D Model Ultra Librarian HWAM-312 CAD Model

Description

The IDEC 1008459-HWAM-312 is a legend plate accessory designed for use with the HW series switches and is manufactured by IDEC.

  • Accessory Type: Legend Plate
  • Series: HW
  • Packaging: Bulk

You May Also Be Interested in

TE Connectivity
Split Nut For
Need more? Email Us
ECAD model for 207A412-13-0
Omron
CAP TACTILE ROUND ORANGE / Round Tactile Switch Cap Orange Slip On
Need more? Email Us
ECAD model for B32-1620
Apem Inc.
O-RING FOR IP SERIES /
Need more? Email Us
ECAD model for IP0207
TE Connectivity
TOGGLE HALF BOOT BLACK /
Need more? Email Us
ECAD model for 1825600-1
Omron
CAP TACTILE SQUARE GREEN / Square Tactile Switch Cap Green Slip On
Lowest to $0.3513
ECAD model for B32-1050
3M
For
Need more? Email Us
ECAD model for 2181
Phoenix Contact
Connector End Plate For CLIPLINE UT Series
Need more? Email Us
ECAD model for 3047109
Honeywell
PUSHBUTTON FULL BOOT CLEAR /
Need more? Email Us
ECAD model for AML75BBC
Honeywell
AML51 BUTTON FOR SWES/INDICATORS / Square Pushbutton Switch Cap White Snap Fit
Need more? Email Us
ECAD model for AML51-A30W

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention