Products specifications Report Issue?

Category Switches>Accessories - Boots, Seals
Mfr Honeywell Sensing and Productivity Solutions
Series AML75
Package Bulk
Type Pushbutton, Full Boot
For Use With/Related Products AML Series
Mounting Feature Front of Panel
Color Clear
Material PVC
Temperature Range - Operating 0°C ~ 55°C
Ingress Protection Environment Sealed
Base Product Number AML75
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8160
Other Names 480-2264
Standard Package 1
Win Source Part Number 1068517-AML75BBC
Ultra Librarian 3D Model Ultra Librarian AML75BBC CAD Model

Description

The AML75BBC is a clear pushbutton full boot switch accessory manufactured by Honeywell Sensing and Productivity Solutions.

  • Series: AML75 series
  • Compatibility: designed for use with related products in the series
  • Sealing: environment-sealed
  • Mounting: front panel mounting feature
  • Material: made of PVC material
  • Temperature Range: 0°C to 55°C
  • Package: bulk
  • Standard Package: 1
  • Alternative Parts: AT4054A, AML78CB, AT4179JC, AT4054CJ, AML71SEB, and U572AML75BBC
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8538.90.8160
  • Other Name: 480-2264

You May Also Be Interested in

TE Connectivity
CAP PUSHBUTTON ROUND RED / Round, Concave Pushbutton Switch Cap Red Snap Fit
Need more? Email Us
ECAD model for 1825068-2
TE Connectivity
TOGGLE HALF BOOT BLACK /
Need more? Email Us
ECAD model for 1825600-1
Honeywell
SWITCH TOGGLE SLEEVE YELLOW / Bat Toggle Switch Cap Yellow Slip On
Need more? Email Us
ECAD model for 15PA90-2Y
Phoenix Contact
Connector End Plate For CLIPLINE UT Series
Need more? Email Us
ECAD model for 3047109
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
ECAD model for A22-01
Siemens
Siemens holder, 3-way, plastic, 1 NO, LED m - 3SU15011AG501BA0
Need more? Email Us
ECAD model for 3SU1501-1AG50-1BA0
Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Need more? Email Us
ECAD model for 3SU1900-0AT10-0AA0
Bantam Tools
Need more? Email Us
ECAD model for UP1004
NKK Switches
Knurled Nut
Need more? Email Us
ECAD model for AT501H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention