EN
  • EN
  • DE

IBM 9406-5159 - 850 Watt Power Supply

Part No IBM 9406-5159 - 850 Watt Power Supply
Manufacturer IBM
Catalog Power Supply Units
Description 850 Watt Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420782-IBM 9406-5159 - 850 Watt Power Supply
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9406-5159 - 850 Watt Power Supply CAD Model

Description

The IBM 9406-5159 is an 850 Watt Power Supply Unit designed to cater to the power needs of specific IBM server systems. Providing a substantial 850 watts of power, this PSU is capable of supporting the energy requirements of a wide array of components within the server ecosystem, including high-end processors, memory modules, storage devices, and network cards. Its design emphasizes both efficiency and reliability, incorporating advanced features that ensure stable power delivery even under fluctuating load conditions. Active Power Factor Correction (PFC) is utilized to optimize electricity consumption and improve the overall energy efficiency of the system. This not only reduces operational costs but also minimizes the environmental impact by lowering energy wastage. The power supply is equipped with protective measures to safeguard critical server components against power anomalies such as overcurrent, overvoltage, and short circuits. Moreover, its thermal management solutions ensure that it operates within safe temperature ranges, thus extending the lifespan of the PSU and the server components it powers. The IBM 9406-5159 integrates seamlessly with compatible server models, facilitating easy installation or replacement. This makes it a reliable choice for IT professionals looking to maintain or upgrade their server infrastructure for improved performance and longevity. Overall, the IBM 9406-5159 is a testament to IBM's dedication to providing high-quality, reliable power solutions for the complex needs of modern data centers and IT environments.

You May Also Be Interested in

Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-2K22A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K62P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K41P-1R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess