EN
  • EN
  • DE

SUPERMICRO PWS-1K41P-1R - Supermicro 1400W SPWS-1K41P-1R PSU

Part No SUPERMICRO PWS-1K41P-1R - Supermicro 1400W SPWS-1K41P-1R PSU
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K41P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435759-SUPERMICRO PWS-1K41P-1R - Supermicro 1400W SPWS-1K41P-1R PSU
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K41P-1R - Supermicro 1400W SPWS-1K41P-1R PSU CAD Model

Description

The SUPERMICRO PWS-1K41P-1R is a pinnacle of power efficiency and reliability, crafted to meet the rigorous power demands of data centers and intensive computing environments. This 1400W Power Supply Unit (PSU) is engineered with top-tier components to ensure a stable and reliable power source for Supermicro's demanding server platforms. It utilizes a unique digital switching technology that enhances power efficiency, thereby reducing heat output and operational costs. The PWS-1K41P-1R is designed with redundancy in mind, featuring a 1U form factor that makes it compatible with a wide array of Supermicro server chassis, ensuring seamless integration and uptime. Additional features include hot-swappable capabilities that allow for minimal downtime during maintenance, and a built-in PFC (Power Factor Correction) that optimizes the power consumption across various load conditions. The PSU is also certified with an 80 PLUS Platinum rating, signifying its high energy efficiency of up to 94%, which is crucial for reducing electricity consumption and the environmental impact of data center operations. The PWS-1K41P-1R is not just a power supply; it's a pillar of support for the modern data center, offering a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess