EN
  • EN
  • DE

SUPERMICRO PWS-606P-1R - Supermicro 600W Ewdundant Power Supply

Part No SUPERMICRO PWS-606P-1R - Supermicro 600W Ewdundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-606P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435752-SUPERMICRO PWS-606P-1R - Supermicro 600W Ewdundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-606P-1R - Supermicro 600W Ewdundant Power Supply CAD Model

Description

The SUPERMICRO PWS-606P-1R is a superior 600W redundant power supply, engineered to provide dependable power for Supermicro's server platforms. Featuring a built-in redundancy function, this power supply unit ensures that your server system continues to operate without interruption by automatically switching to a backup module in the event of a primary module failure. This redundancy is crucial for maintaining system uptime and reliability, especially in server environments where continuous operation is paramount. The 600W capacity adequately supports a wide range of applications and hardware components, making it a versatile choice for various server configurations. Designed with safety and durability in mind, this PSU includes protection features against overcurrent, overvoltage, and short circuits, safeguarding your equipment and data from potential power-related issues.

You May Also Be Interested in

Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess