EN
  • EN
  • DE

SUPERMICRO PWS-2K03P-1R - Supermicro 2000W 1U Redundant Power Supply

Part No SUPERMICRO PWS-2K03P-1R - Supermicro 2000W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435732-SUPERMICRO PWS-2K03P-1R - Supermicro 2000W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-2K03P-1R - Supermicro 2000W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-2K03P-1R is engineered to cater to the exhaustive demands of the most advanced data centers and IT infrastructures, providing a robust 2000W of power in a 1U redundant form factor. This power supply unit exemplifies reliability and efficiency, boasting an 80 PLUS Platinum certification, which ensures up to 94% energy efficiency under typical load conditions. This remarkable efficiency significantly reduces waste heat and operational costs, contributing to a more sustainable and cost-effective operation. Designed with redundancy as a core focus, it offers an essential safety net for mission-critical systems, ensuring that operations continue seamlessly, even in the case of a power module failure. The hot-swap capability of the PWS-2K03P-1R permits on-the-fly replacement or upgrade of power modules without necessitating a system shutdown, thereby maintaining uninterrupted operation and high system availability. This power supply also incorporates comprehensive protection features, including Over-Current, Over-Voltage, Under-Voltage, and Over-Temperature protections, safeguarding the system against potential power disruptions and component damage. With its blend of high-capacity power delivery, unparalleled efficiency, and redundant reliability, the SUPERMICRO PWS-2K03P-1R is an ideal power solution for enterprises seeking to enhance the resilience and performance of their server infrastructure.

You May Also Be Interested in

NetApp
Power Supply FAS6XXX
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess