EN
  • EN
  • DE

HFD31/12(257)

Part No HFD31/12(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description HFD31 Series 1 A DPDT 12 VDC Subminiature PCB Through Hole Signal Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1118348-HFD31/12(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFD31/12(257) CAD Model

Description

The HFD31/12(257) is a signal relay manufactured by HongFa. It is designed for applications requiring reliable switching of low-level signals with a compact form factor.

Applications

  • Telecommunications equipment: Used in telephone exchanges, data communication systems, and other telecom equipment for signal routing and switching.
  • Instrumentation: Employed in test and measurement equipment, such as oscilloscopes and multimeters, for signal selection and control.
  • Control systems: Integrated into industrial control systems and automation equipment for signal switching.
  • Security systems: Used in alarm systems, access control systems, and other security equipment for signal switching and control.
  • Medical equipment: Found in medical devices for signal routing and control.

Features

  • Miniature size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High sensitivity: Requires minimal coil power for activation.
  • Low coil power consumption: Energy-efficient design suitable for battery-powered applications.
  • High insulation resistance: Ensures electrical isolation between the coil and contacts.
  • Long life expectancy: Designed for reliable performance over a long operational lifespan.
  • Sealed construction: Protects the relay from dust, moisture, and other contaminants.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Reliable signal switching: Provides consistent and dependable switching performance for low-level signals.
  • Space-saving design: Miniature size allows for efficient use of PCB space.
  • Low power consumption: Suitable for battery-powered applications.
  • Easy integration: Designed for easy installation and connection in electronic circuits.
  • Versatile: Suitable for a wide range of signal switching applications.

Additional Details

The coil voltage for this specific relay is 12VDC. The '257' portion of the part number likely refers to specific internal configurations or manufacturing codes. Refer to the HongFa datasheet for the HFD31 series for detailed specifications, including contact ratings, coil resistance, operating temperature range, and safety certifications.

You May Also Be Interested in

Sony
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Phoenix Contact
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Hanrun
Lowest to $0.7534
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess