EN
  • EN
  • DE

HY601742

Part No HY601742
Manufacturer Hanrun
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197410-HY601742
Categories Custom Parts
Manufacturer Hanrun
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY601742 CAD Model

Description

The HY601742 is a 10/100 Base-T Single Port RJ45 Connector with Integrated Magnetics manufactured by Hanrun. It's primarily designed for Ethernet connectivity in various networking applications. This connector integrates the necessary magnetics for signal isolation and impedance matching, simplifying PCB layout and reducing component count.

Applications:

  • Ethernet Network Interface Cards (NICs)
  • Motherboard LAN Ports
  • Embedded Systems with Ethernet Connectivity
  • Routers and Switches
  • Industrial Ethernet Devices

Features:

  • Integrated Magnetics: Includes all necessary magnetics for Ethernet signal transmission, simplifying design.
  • Single Port Configuration: Provides a single RJ45 port for network connection.
  • 10/100 Base-T Compatibility: Supports both 10 Mbps and 100 Mbps Ethernet speeds.
  • Compliant with IEEE 802.3 Standards: Meets industry standards for Ethernet performance and compatibility.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards.
  • Tab-Down Configuration: The RJ45 port has a tab-down configuration.
  • LED Indicators: Some variations may include integrated LEDs for link and activity status indication.

Benefits:

  • Simplified Design: Integrated magnetics reduce the need for external components, simplifying PCB layout.
  • Cost Savings: Reduced component count lowers overall system cost.
  • Improved Reliability: Integrated design enhances signal integrity and reliability.
  • Faster Time-to-Market: Simplified design process accelerates product development.
  • Space Saving: Compact design minimizes board space requirements.

Additional Details:

The HY601742 typically includes isolation voltage ratings suitable for Ethernet applications. It is constructed using high-quality materials to ensure durability and reliable performance. The operating temperature range is generally specified for industrial or commercial environments. This connector is designed to meet stringent EMI/RFI requirements, ensuring signal integrity in noisy environments. It's commonly used in applications where a robust and reliable Ethernet connection is required. The integrated magnetics provide electrical isolation, protecting sensitive circuitry from voltage surges and noise. Hanrun provides detailed specifications and datasheets for this part, outlining electrical characteristics, mechanical dimensions, and environmental compliance.

You May Also Be Interested in

HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Phoenix Contact
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Hanrun
Lowest to $0.9938
Tianbo
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7534 $52.7380
165+ $0.6182 $102.0030
255+ $0.5989 $152.7195
350+ $0.5796 $202.8600
450+ $0.5602 $252.0900
600+ $0.5023 $301.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess