EN
  • EN
  • DE

SMD1206P106TE

Part No SMD1206P106TE
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190791-SMD1206P106TE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1206P106TE CAD Model

Description

The SMD1206P106TE is a PolySwitch resettable fuse from Littelfuse Inc. It is designed to protect electronic circuits against overcurrent conditions. This surface mount device offers a compact footprint and reliable performance, making it suitable for a wide range of applications.

Applications

  • USB Power Protection: Safeguarding USB ports from overcurrent events.
  • HDMI Source Protection: Protecting HDMI sources against electrical surges.
  • Power Ports: Overcurrent protection for various power ports.
  • Game Consoles: Protecting internal circuits from current spikes.
  • Mobile Phones and Tablets: Battery and circuit protection.

Features

  • Surface Mount Device: Designed for easy pick and place assembly.
  • Compact 1206 Footprint: Saves valuable board space.
  • Resettable Fuse: Automatically resets after the overcurrent condition is removed.
  • Fast Trip Time: Quickly interrupts the circuit during an overcurrent event.
  • Low Profile: Minimizes the overall height of the component on the PCB.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Circuit Protection: Prevents damage to sensitive electronic components.
  • Increased Reliability: Enhances the overall reliability of the electronic device.
  • Reduced Downtime: Minimizes downtime due to blown fuses.
  • Cost Savings: Eliminates the need to replace traditional fuses.
  • Improved Safety: Protects users from potential electrical hazards.

Additional Details

The SMD1206P106TE has a hold current (Ih) of 1.0 A and a trip current (It) of 2.0 A. Its maximum voltage rating is 6 VDC, and its maximum interrupt current is 40 A. The device operates over a temperature range of -40°C to +85°C. The 1206 package size refers to its physical dimensions, with a length of 3.2 mm and a width of 1.6 mm. This PolySwitch device is constructed with polymeric materials that change state when exposed to excessive current, thereby increasing resistance and limiting current flow.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess