EN
  • EN
  • DE

IDTSTAC9220X5TAEA6XR

Part No IDTSTAC9220X5TAEA6XR
Manufacturer Renesas Electronics America
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 95
Dynamic Range, ADCs / DACs (db) Typ 90 / 100
Voltage - Supply, Analog 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.75V ~ 5.25V
Voltage - Supply, Digital 3.14V ~ 3.47V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number IDTSTAC9220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STAC9220X5TAEA6XR
Standard Package 2,000
Win Source Part Number 1199695-IDTSTAC9220X5TAEA6XR
Ultra Librarian 3D Model Ultra Librarian IDTSTAC9220X5TAEA6XR CAD Model

Description

The electronic component is from Renesas Electronics America Inc..

  • Standard Package: 2,000
  • Mounting Type: SMD (SMT)
  • Voltage Supply (Analog): 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.75V ~ 5.25V
  • Voltage Supply (Digital): 3.14V ~ 3.47V
  • Resolution: 24 bits
  • ADCs: 2
  • DACs: 4
  • Technology: Sigma Delta
  • S/N Ratio (ADCs / DACs): 93 / 95 dB
  • Dynamic Range (ADCs / DACs): 90 / 100 dB
  • Package / Case: 48-LQFP
  • Supplier Device Package: 48-TQFP (7x7)
  • Operating Temperature Range: 0°C ~ 70°C
  • ECCN: EAR99

You May Also Be Interested in

AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess