EN
  • EN
  • DE

HF32F/012-HS3(257)

Part No HF32F/012-HS3(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF32F Series 10 A SPST 12 VDC Sealed Subminiature Intermediate Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062541-HF32F/012-HS3(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32F/012-HS3(257) CAD Model

Description

The HF32F/012-HS3(257) is a miniature electromagnetic relay manufactured by HongFa. It is designed for general-purpose switching applications in various electronic circuits. The "012" in the part number indicates that it operates with a 12V DC coil voltage.

Applications:

  • General Purpose Switching: Used in various electronic circuits for general-purpose switching.
  • Automation Equipment: Employed in automation systems for controlling various devices.
  • Industrial Control Systems: Utilized in industrial control panels for switching and control.
  • Home Appliances: Used in home appliances for switching various functions.
  • Power Supplies: Found in power supply circuits for switching and control.

Features:

  • Miniature Size: Compact size allows for easy integration into various applications.
  • Electromagnetic Relay: Provides reliable switching of electrical circuits.
  • 12V Coil Voltage: Operates with a 12V DC coil voltage.
  • High Switching Capacity: Capable of switching significant electrical loads.
  • Long Life Expectancy: Designed for long-term reliability.

Benefits:

  • Reliable Switching: Ensures reliable and consistent switching performance.
  • Compact Integration: Easy to integrate into various electronic circuits.
  • Long Service Life: Provides a long and reliable service life.
  • Versatile Application: Suitable for a wide range of applications.
  • Cost-Effective: Offers a cost-effective switching solution.

Additional Details:

The HF32F/012-HS3(257) relay typically features a specific contact configuration, such as SPDT (Single Pole Double Throw) or SPST (Single Pole Single Throw), depending on the specific application requirements. The relay's contacts are often made from a silver alloy to ensure good conductivity and resistance to corrosion. It is designed to meet industry standards for electrical safety and performance. HongFa provides detailed specifications and application notes for the HF32F/012-HS3(257) to assist engineers in integrating it into their designs. The relay's coil is designed for efficient operation, minimizing power consumption. Its robust construction and reliable performance make it a suitable choice for general-purpose switching applications. This relay is a crucial component in many electronic systems, providing reliable and efficient switching functionality.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess