EN
  • EN
  • DE

GT34C02A-2ZLI-TR

Part No GT34C02A-2ZLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974287-GT34C02A-2ZLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT34C02A-2ZLI-TR CAD Model

Description

The GT34C02A-2ZLI-TR is a 2K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Giantec. It features a 2-wire (I2C) serial interface and is organized as 256 x 8 bits. It is designed for low-power applications and reliable non-volatile data storage.

Applications

  • Consumer Electronics: Suitable for storing user preferences, settings, and small amounts of data in devices such as remote controls, audio players, and small appliances.
  • Industrial Control: Can be used to store calibration data, sensor readings, and configuration parameters in industrial equipment and machinery.
  • Medical Devices: Employed in medical instruments for storing device settings, patient data, and calibration information.
  • Automotive Applications: Used for storing system parameters, diagnostic data, and configuration settings in automotive electronics.
  • Security Systems: Suitable for storing access codes, configuration settings, and event logs in security systems and access control devices.

Features

  • Memory Size: 2K-bit (256 x 8) capacity.
  • Interface: 2-wire (I2C) serial interface for easy communication with microcontrollers.
  • Operating Voltage: Wide operating voltage range, typically from 1.8V to 5.5V, providing flexibility in various applications.
  • Write Protection: Hardware write protection feature to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation, making it ideal for battery-powered devices.
  • Endurance: High endurance, typically 1 million write cycles per byte.
  • Data Retention: Long data retention, typically 100 years.
  • Operating Temperature Range: Industrial temperature range, typically -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Package: Available in various packages, including DIP, SOP, and TSSOP, to suit different board layouts.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data is retained even when power is removed.
  • Easy Integration: Simple 2-wire serial interface allows for easy integration into microcontrollers and other digital systems.
  • Compact Size: Small package options save valuable board space.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • High Endurance: Long lifespan ensures reliable operation over many years.
  • Wide Operating Voltage: Accommodates a wide range of power supply voltages, making it versatile for various applications.

Additional Details

The GT34C02A-2ZLI-TR from Giantec is a reliable and versatile EEPROM designed for a broad range of applications requiring non-volatile data storage. The I2C compatibility simplifies communication with microcontrollers. The suffix TR typically indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess