EN
  • EN
  • DE

HF115F/005-1ZS3(257)

Part No HF115F/005-1ZS3(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F Series 16 A SPDT 5 VDC Plastic Sealed Miniature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1002197-HF115F/005-1ZS3(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/005-1ZS3(257) CAD Model

Description

The HF115F/005-1ZS3(257) is a miniature power relay manufactured by HongFa, designed for diverse applications where reliable switching is essential. This relay is suitable for PCB mounting and offers a compact solution for controlling various loads. Commonly used in household appliances, industrial automation, and power control systems.

Applications:

  • Household appliances
  • Industrial automation systems
  • Power control systems
  • Lighting control
  • HVAC systems

Features:

  • Coil Voltage: 5VDC
  • Contact Form: 1 Form C (SPDT)
  • Switching Capacity: 10A at 250VAC / 30VDC
  • Compact Size
  • High Sensitivity
  • Available with various terminal types

Benefits:

  • Offers reliable switching performance in various applications.
  • Suitable for low voltage control circuits.
  • Provides versatile switching options with SPDT contact form (changeover).
  • Enables compact PCB layouts, saving board space.
  • Requires minimal power to activate the coil.
  • Facilitates easy integration into different circuit designs.

Additional Details:

The HF115F/005-1ZS3(257) relay is designed for through-hole PCB mounting. The contact material is AgSnO2, ensuring high contact reliability. The insulation resistance is typically 1000 MΩ at 500VDC. The operating temperature range is -40°C to +85°C. It holds approvals from UL, TUV, CQC and other international safety standards. The “1ZS3” signifies specific terminal and packaging configurations. The SPDT (Single Pole Double Throw) contact configuration allows for Normally Open (NO) and Normally Closed (NC) operation, enhancing flexibility.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess