EN
  • EN
  • DE

UPA2465T1Q-E1-AX

Part No UPA2465T1Q-E1-AX
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 053570-UPA2465T1Q-E1-AX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2465T1Q-E1-AX CAD Model

Description

The UPA2465T1Q-E1-AX is a P-channel power MOSFET from Renesas Electronics America, designed for efficient power management in a variety of applications. This MOSFET features a low on-resistance (Rds(on)) and a low gate charge, contributing to reduced power loss and improved system efficiency. Its small surface-mount package allows for dense board layouts and efficient thermal dissipation.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Charging Circuits

Features

  • P-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • Low Gate Charge (Qg)
  • Surface Mount Package
  • High-Speed Switching
  • Logic Level Gate Drive

Benefits

  • Improved Power Efficiency
  • Reduced Heat Dissipation
  • Extended Battery Life in Portable Applications
  • Simplified Thermal Management
  • Compact Solution Size
  • Direct Interface with Microcontrollers

Additional Details

The UPA2465T1Q-E1-AX is specifically designed to minimize power loss in switching applications. Its low on-resistance reduces conduction losses, while its low gate charge minimizes switching losses. The device is well-suited for use in battery-powered devices where energy conservation is paramount. The logic level gate drive simplifies the interface with microcontroller-based control systems, reducing the need for additional driver circuitry. The MOSFET is available in a small surface-mount package, allowing for high-density board layouts and efficient heat dissipation. The device is designed to withstand high inrush currents and provides reliable performance even under demanding conditions. The UPA2465T1Q-E1-AX is RoHS compliant. It is commonly used in applications such as voltage regulators, load switches, and power management circuits in portable devices. The small size of the package allows for easy integration into compact designs without sacrificing performance. The device offers an excellent balance between cost and performance, making it an ideal choice for a wide range of power management applications. The specific package is designed for optimal thermal performance, further contributing to the overall efficiency of the system.

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess