EN
  • EN
  • DE

ADSST-V34-BSM10

Part No ADSST-V34-BSM10
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103630-ADSST-V34-BSM10
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSST-V34-BSM10 CAD Model

Description

The ADSST-V34-BSM10 is an advanced signal processing product from Analog Devices Inc., renowned for its precision and innovation in the semiconductor industry. This product is designed to cater to a wide range of applications, from automotive systems to complex industrial control mechanisms.

Key Features

  • High-Performance Signal Processing: The ADSST-V34-BSM10 is equipped with state-of-the-art technology for superior signal processing capabilities. It is ideal for applications requiring high-speed data acquisition and real-time analysis.
  • Robust Design: Built to withstand harsh conditions, the ADSST-V34-BSM10 is durable and reliable, ensuring consistent performance even in challenging environments.
  • Energy Efficient: This product is designed with power efficiency in mind, making it suitable for battery-powered devices or energy-sensitive applications.
  • Flexible Connectivity: With a range of interface options, the ADSST-V34-BSM10 offers excellent flexibility, allowing it to easily integrate with various peripherals and systems.
  • Compact Form Factor: Its compact design enables it to fit into tight spaces, making it an excellent choice for applications with space constraints.

Applications

The versatility of the ADSST-V34-BSM10 makes it suitable for a broad spectrum of applications, including:

  • Automotive Advanced Driver Assistance Systems (ADAS)
  • Industrial Automation and Control Systems
  • Medical Imaging Equipment
  • Communication Infrastructure
  • Consumer Electronics

Technical Specifications

Parameter Specification
Processing Power High-speed DSP capabilities
Operating Temperature -40°C to +85°C
Power Consumption Low
Interfaces Multiple interface support
Package Compact and robust

The ADSST-V34-BSM10 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, innovative products that push the boundaries of what's possible in electronic design and signal processing.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess