EN
  • EN
  • DE

SBRD8360G

Part No SBRD8360G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series SWITCHMODE™
Package Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 60 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRD8360
Other Names 2832-SBRD8360G-488,ONSONSSBRD8360G,2832-SBRD8360G,2156-SBRD8360G-OS
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282200-SBRD8360G
Ultra Librarian 3D Model Ultra Librarian SBRD8360G CAD Model

Description

The SBRD8360G from ON Semiconductor is a high-performance Schottky Barrier Rectifier Diode designed for applications that demand high efficiency, low power loss, and compact design. This rectifier diode is particularly suitable for high-frequency rectification in switch-mode power supplies, power factor correction circuits, and free-wheeling diodes in converters and motor control circuits.

Key Features

  • High Surge Capability: The SBRD8360G is capable of handling high surge currents, making it reliable for applications with occasional overcurrent conditions.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which results in lower conduction losses and improved system efficiency.
  • High Junction Temperature: With a maximum junction temperature of 150°C, the SBRD8360G can operate reliably in high-temperature environments.
  • PowerPak® SO-8 Package: The compact PowerPak® SO-8 package allows for efficient use of board space and is easy to integrate into various circuit designs.

Electrical Characteristics

The SBRD8360G boasts a continuous forward current of 8 A, with a peak repetitive reverse voltage (Vrrm) of 60 V. It exhibits a low forward voltage, typically 0.71 V at 8 A, which contributes to its high efficiency. The device also offers a fast switching capability, which is critical for reducing switching losses in high-speed applications.

Applications

ON Semiconductor's SBRD8360G is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Switch-Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-to-DC Converters
  • Automotive Applications
  • Power Factor Correction (PFC) Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SBRD8360G is no exception. It is designed and manufactured to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability and performance under various operating conditions.

For engineers and designers looking for a robust and efficient rectifying solution, the SBRD8360G from ON Semiconductor is an excellent choice that balances performance, size, and reliability.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9104 $59.1760
155+ $0.7471 $115.8005
240+ $0.7237 $173.6880
330+ $0.7004 $231.1320
430+ $0.6770 $291.1100
575+ $0.6070 $349.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess