EN
  • EN
  • DE

USB2512A-AEZG

Part No USB2512A-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 95mA
Temperature Range - Operating 0°C to 70°C
Case / Package 36-QFN (6x6)
Win Source Part Number 038680-USB2512A-AEZG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB2512A-AEZG CAD Model

Description

Microchip Technology USB2512A-AEZG USB 2.0 Hi-Speed Hub Controller

The USB2512A-AEZG is a versatile and reliable USB 2.0 Hi-Speed hub controller from the renowned electronics manufacturer, Microchip Technology. This integrated circuit is designed to provide a high-performance link between upstream USB hosts and downstream USB devices, making it an ideal solution for a broad range of applications, including desktop and mobile PCs, docking stations, monitors, and standalone hubs.

At the core of the USB2512A-AEZG is Microchip's innovative MultiTRAK™ technology, which features multiple transaction translators that enable optimized, high-speed data transfer rates for multiple USB devices simultaneously. This ensures that each connected device can operate at its maximum efficiency without compromising the performance of other devices on the hub.

The hub controller supports up to five downstream ports, with one port that can be optionally configured as a USB to I²C bridge port. This flexibility allows for a variety of configurations and makes it suitable for custom applications that require interfacing with I²C devices.

With built-in features such as over-current protection and power control for each USB port, the USB2512A-AEZG ensures safe and reliable operation. The device is also designed for low power consumption, with support for both individual and ganged power switching and port-to-port isolation, which is critical for battery-powered applications.

The USB2512A-AEZG is available in a compact 36-pin QFN package, making it a space-saving solution for designs where board real estate is at a premium. It is also fully compliant with the USB 2.0 specification and backward compatible with USB 1.1, ensuring seamless integration with existing USB devices and systems.

For developers, Microchip Technology provides extensive technical support, including reference designs and datasheets, to facilitate the integration of the USB2512A-AEZG into their projects. This level of support, combined with the hub controller's advanced features and Microchip's reputation for quality, makes the USB2512A-AEZG a smart choice for any USB hub design.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess