EN
  • EN
  • DE

MIC811RUY-TR

Part No MIC811RUY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 2.63V VTH SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 003534-MIC811RUY-TR
Ultra Librarian 3D Model Ultra Librarian MIC811RUY-TR CAD Model

Description

Product Overview: MIC811RUY-TR from Microchip Technology

The MIC811RUY-TR is a high-quality voltage supervisor component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to monitor the power supply voltage of digital systems and to provide a reset signal to the host processor when necessary, ensuring proper operation during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Threshold Accuracy: The MIC811RUY-TR features a precise factory-trimmed threshold voltage that ensures reliable monitoring and reset activation.
  • Low Power Consumption: With its low power design, this voltage supervisor is an ideal choice for power-sensitive applications.
  • Reset Delay Time: It offers a programmable delay time before the reset is deasserted, providing flexibility for system requirements.
  • Reset Output: The device has an active-low reset output, which is guaranteed to be in the correct state for VCC down to 1V.
  • Temperature Range: The MIC811RUY-TR operates over a wide temperature range, making it suitable for various environments and applications.
  • Small Footprint: The component comes in a compact SOT-143 package, which is ideal for space-constrained applications.

Applications

The MIC811RUY-TR is versatile and can be used in a multitude of electronic systems, including:

  • Microprocessor, microcontroller, and DSP systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC811RUY-TR is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of everyday use in commercial, industrial, and automotive environments.

Whether you're designing a new system or upgrading an existing one, the MIC811RUY-TR voltage supervisor is a reliable choice that offers peace of mind with its robust feature set and Microchip's proven track record in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9188 $50.5340
135+ $0.7539 $101.7765
210+ $0.7303 $153.3630
285+ $0.7068 $201.4380
370+ $0.6832 $252.7840
490+ $0.6126 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,130 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess